onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DR2 MC10EL11DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074407-MC10EL11DR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074407-MC10EL11DR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DR2 - 074407-MC10EL11DR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DR2
074407-MC10EL11DR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DR2 074407-MC10EL11DR2
Manufacturer: ON Semiconductor Win Source Part Number: 074407-MC10EL11DR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 074407-MC10EL11DR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 074407-MC10EL11DR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DR2
Device Type Clock Driver
Bus Interface ECL; PECL; ECL, PECL
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1RAGM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Specs
Package Type Tape and Reel
Frequency 800 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Rtc, Spi, Rv-3049, 25Ppm, 10Son; Date Format Micro Crystal - 09X0514 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details