onsemi 1.5GHz 5V SOIC Logic IC MC10EL11DG

Description
1.5GHz ECL Clock Buffer, 1:2 Diff, 5V, SOIC-8 Product overview: MC10EL11DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.5GHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC10EL11DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5GHz ECL Clock Buffer, 1:2 Diff, 5V, SOIC-8 Product overview: MC10EL11DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.5GHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC10EL11DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5GHz 5V SOIC Logic IC
764-MC10EL11DG
1.5GHz 5V SOIC Logic IC 764-MC10EL11DG
1.5GHz ECL Clock Buffer, 1:2 Diff, 5V, SOIC-8 Product overview: MC10EL11DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.5GHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC10EL11DG can be used for catalog matching and distributor lookup.

1.5GHz ECL Clock Buffer, 1:2 Diff, 5V, SOIC-8 Product overview: MC10EL11DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.5GHz, 5V, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC10EL11DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC10EL11DG
Product Name 1.5GHz 5V SOIC Logic IC
Gate Type Buffer/Driver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100302PC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details