onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DT MC10EL07DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787658-MC10EL07DT Series: 10EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 4.2 V ~ 5.7 V Part Status: Obsolete(EOL) Family Name: MC10EL07 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): AZ10EL07T; AZ10EL07TR2; AZ10EL07TR1; AZ10EL07D; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787658-MC10EL07DT Series: 10EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 4.2 V ~ 5.7 V Part Status: Obsolete(EOL) Family Name: MC10EL07 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): AZ10EL07T; AZ10EL07TR2; AZ10EL07TR1; AZ10EL07D; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DT - 787658-MC10EL07DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DT
787658-MC10EL07DT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DT 787658-MC10EL07DT
Manufacturer: ON Semiconductor Win Source Part Number: 787658-MC10EL07DT Series: 10EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 4.2 V ~ 5.7 V Part Status: Obsolete(EOL) Family Name: MC10EL07 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): AZ10EL07T; AZ10EL07TR2; AZ10EL07TR1; AZ10EL07D; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787658-MC10EL07DT
Series: 10EL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Part Status: Obsolete(EOL)
Family Name: MC10EL07
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): AZ10EL07T; AZ10EL07TR2; AZ10EL07TR1; AZ10EL07D;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
770-MC10EL07DT
TSSOP Logic IC 770-MC10EL07DT
10EL SERIES, 2-INPUT XOR/XNOR GATE, PDSO8, PLASTIC, TSSOP-8 Product overview: MC10EL07DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL07DT can be used for catalog matching and distributor lookup.

10EL SERIES, 2-INPUT XOR/XNOR GATE, PDSO8, PLASTIC, TSSOP-8 Product overview: MC10EL07DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL07DT can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC10EL07DT - Rochester Electronics
Newburyport, MA, United States
XOR/XNOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8

XOR/XNOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EL07DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EL07DT
Gates and Inverters - Multi-Function, Configurable MC10EL07DT
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-TSSOP

XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EL07DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EL07DT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EL07DT
IC GATE XOR/XNOR ECL 2INP 8TSSOP

IC GATE XOR/XNOR ECL 2INP 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 787658-MC10EL07DT 770-MC10EL07DT MC10EL07DT MC10EL07DT MC10EL07DT
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DT TSSOP Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; NOR; XOR; XOR/XNOR Gate NOR; XOR; XNOR; XOR GATE, XNOR OR; NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate NOR; XOR; XNOR
Supply Voltage 4.2 V ~ 5.7 V 5.7V 4.2V ~ 5.7V
Output Type Differential Differential Differential
Logic Family ECL ECL
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Automotive Logic IC - 705-74AHC1G14GV-Q100,1 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details