XOR/XNOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 044313-MC10EL07DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
ECL 2-Input XOR/XNOR Gate, SOIC-8, 0.395ns, 5.0V Product overview: MC10EL07DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.0V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL07DR2G can be used for catalog matching and distributor lookup.
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC
IC GATE XOR/XNOR ECL 2INP 8-SOIC
IC GATE XOR/XNOR ECL 2INP 8-SOIC
Logic Gates 5V ECL 2-Input XOR/XNOR
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EL07DR2G | 044313-MC10EL07DR2G | 770-MC10EL07DR2G | MC10EL07DR2G | MC10EL07DR2G | MC10EL07DR2G | MC10EL07DR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DR2G | 5.0V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | |
| Gate Type | OR; NOR; XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR; XOR GATE, XNOR | NOR; XOR; XNOR; 2 Input XOR/XNOR | NOR; XOR; XNOR | NOT; NOR; XOR; XNOR | |
| Logic Family | ECL | ECL | |||||
| IC Package Type | SOP; Other; SOP8 | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Supply Voltage | 4.2 V ~ 5.7 V | 5.7V | 4.2V ~ 5.7V | ||||
| Output Type | Differential | Differential | Differential |