Manufacturer: ON Semiconductor
Win Source Part Number: 221522-MC10EL07DR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
IC GATE XOR/XNOR ECL 2INP 8-SOIC Product overview: MC10EL07DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL07DR2 can be used for catalog matching and distributor lookup.
XOR/XNOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
IC GATE AND/NAND ECL 2IN 8SOIC
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC
2 Input XOR/XNOR Configurable 1 Circuit 2 Input 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 221522-MC10EL07DR2 | 770-MC10EL07DR2 | MC10EL07DR2 | MC10EL07DR2 | MC10EL07DR2 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DR2 | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR | OR; NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; 2 Input XOR/XNOR |
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | |||
| Output Type | Differential | Differential | Differential | ||
| Logic Family | ECL | ECL |