AND/NAND Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-TSSOP
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Logic Gates 5V ECL 2-Input Diff AND/NAND
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-TSSOP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EL05DTR2G | MC10EL05DTR2G-ND | MC10EL05DTR2G | MC10EL05DTR2G | MC10EL05DTR2G | MC10EL05DTR2G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | AND; NAND | AND; NAND | NOT; Buffer/Driver | AND; NAND; AND/NAND Gate | |
| Logic Family | ECL | |||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP8 | TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V |