AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217120-MC10EL05DT
Packaging: Tube
Mounting Style: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 4 Input (2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 10EL05
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V
10EL SERIES, 2-INPUT AND/NAND GATE, PDSO8, PLASTIC, TSSOP-8 Product overview: MC10EL05DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL05DT can be used for catalog matching and distributor lookup.
AND/NAND Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-TSSOP
IC GATE AND/NAND ECL 2INP 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EL05DTOS-ND | 1217120-MC10EL05DT | 770-MC10EL05DT | MC10EL05DT | MC10EL05DT | MC10EL05DT |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL05DT | TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND; NAND GATE | AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V | 5.7V | 4.2V ~ 5.7V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 4 | 4 | 4 | 4 |