ECL 2-Input NAND Gate, SOIC, 0.39ns Prop Delay, 5.0V Product overview: MC10EL05DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.0V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL05DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207787-MC10EL05DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 4 Input (2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
IC AND 1-CIR 4-IN 8-SOIC
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC
IC AND 1-CIR 4-IN 8-SOIC
AND/NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:NSOIC; Product Range:10EL05; Logic IC Family:10EL; Supply Voltage Min:4.2V RoHS Compliant: Yes
Logic Gates 5V ECL 2-Input Diff AND/NAND
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10EL05DR2G | 207787-MC10EL05DR2G | 488-MC10EL05DR2GCT-ND | 45J0834 | MC10EL05DR2G | MC10EL05DR2G | MC10EL05DR2G | MC10EL05DR2G | MC10EL05DR2G |
| Product Name | 5.0V SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL05DR2G | Gates and Inverters - Multi-Function, Configurable | And/nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NAND; NAND GATE | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND; AND/NAND Gate | NOT; AND; NAND | AND; NAND | ||
| Supply Voltage | 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | ||||
| Inputs | 4 | 4 | 4 | 2 | 4 | 4 | 4 | ||
| Propagation Delay | 0.3900 ns | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |