OR/NOR Gate, 10EL Series, 1-Func, 4-Input, ECL, PDSO8
Logic Gates 5V ECL 4-Input OR/NOR
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
IC GATE OR/NOR ECL 4INP 8-TSSOP
IC GATE OR/NOR ECL 4INP 8-TSSOP
| Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EL01DTR2G | MC10EL01DTR2G | MC10EL01DTR2G | MC10EL01DTR2G | MC10EL01DTR2G |
| Product Name | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR | NOT; OR; NOR | |
| Logic Family | ECL | ||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP8 | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||
| Supply Voltage | 4.2V ~ 5.7V |