IC OR 1-CIR 4-IN 8-TSSOP
OR/NOR Gate, 10EL Series, 1-Func, 4-Input, ECL, PDSO8
IC GATE OR/NOR ECL 4IN 5V 8TSSOP
4 Input OR/NOR Gate Configurable 1 Circuit 4 Input 8-TSSOP
4 Input OR/NOR Gate Configurable 1 Circuit 4 Input 8-TSSOP
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EL01DTOS-ND | MC10EL01DT | MC10EL01DT | MC10EL01DT |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR | OR; NOR | OR; NOR; 4 Input OR/NOR Gate |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 4 | 4 |