Manufacturer: ON Semiconductor
Win Source Part Number: 1217115-MC10EL01DR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: 10EL01
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 5.7V
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
4-Input OR/NOR Gate, ECL, SOIC-8, 0.33ns Prop Delay Product overview: MC10EL01DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL01DR2 can be used for catalog matching and distributor lookup.
IC GATE OR/NOR ECL 4INPUT 8-SOIC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR ECL 4INPUT 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1217115-MC10EL01DR2 | MC10EL01DR2-ND | 770-MC10EL01DR2 | MC10EL01DR2 | MC10EL01DR2 | MC10EL01DR2 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL01DR2 | Gates and Inverters - Multi-Function, Configurable | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V | 5.7V | 4.2V ~ 5.7V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Logic Family | ECL | |||||
| Inputs | 4 | 4 | 4 | 4 | 4 |