onsemi Logic Function Onsemi MC10EL01DG.

Description
Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:10EL01; Logic IC Family:10EL; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Output Current:50mA RoHS Compliant: Yes
Description
Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:10EL01; Logic IC Family:10EL; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Output Current:50mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 15AC3442 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
15AC3442
Logic Function Onsemi 15AC3442
Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:10EL01; Logic IC Family:10EL; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Output Current:50mA RoHS Compliant: Yes

Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:10EL01; Logic IC Family:10EL; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Output Current:50mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC3442
Product Name Logic Function Onsemi
Supply Voltage 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4086BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-input AND gate - 74AHC08BZZ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details