NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
ECL 4-Input OR/NOR Gate, SOIC-8, 0.37ns Prop Delay Product overview: MC10EL01DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL01DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 128347-MC10EL01DG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Logic Gates BBG ECL OR/NOR 4INPT
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC, OR/NOR GATE, 4-INPUT, SMD; Logic Family / Base Number:-; Logic Type:OR / NOR; Output Current:50mA; No. of Inputs:4; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Logic IC Family:10EL;RoHS Compliant: Yes
IC GATE OR/NOR ECL 4INP 5V 8SOIC
IC GATE OR/NOR ECL 4INP 5V 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10EL01DGOS-ND | 770-MC10EL01DG | 128347-MC10EL01DG | MC10EL01DG | MC10EL01DG | 61M7694 | MC10EL01DG | MC10EL01DG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL01DG | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Ic, Or/nor Gate, 4-Input, Smd; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | OR; NOR; OR / NOR | OR; NOR | NOT; OR; NOR | |
| Supply Voltage | 4.2V ~ 5.7V | 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | 5.7V | |||
| Output Type | Differential | Differential | Differential | Differential | ||||
| Inputs | 4 | 4 | 4 | 4 | 4 | 4 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |