10EL SERIES, 4-INPUT OR/NOR GATE, PDSO8, SOIC-8 Product overview: MC10EL01D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10EL01D can be used for catalog matching and distributor lookup.
OR/NOR Gate, 10EL Series, 1-Func, 4-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1217114-MC10EL01D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
4 Input OR/NOR Gate Configurable 1 Circuit 4 Input 8-SOIC
4 Input OR/NOR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR ECL 4INP 5V 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10EL01D | MC10EL01D | 1217114-MC10EL01D | MC10EL01D | MC10EL01D |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL01D | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR | NOT | OR; NOR; 4 Input OR/NOR Gate | OR; NOR |
| Logic Family | 10EL | ECL | ECL | ||
| Inputs | 4 | 4 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |