Multiplexer 3 x 2:1 28-PLCC (11.51x11.51)
IC 10E SERIES, TRIPLE 2 LINE TO 1 LINE MULTIPLEXER, COMPLEMENTARY OUTPUT, PQCC28, LEAD FREE, PLASTIC, LCC-28, Multiplexer/Demultip
Manufacturer: ON Semiconductor
Win Source Part Number: 1217112-MC10E457FNG
Series: 10E
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: ±4.2 V ~ 5.7 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC10E457
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY10E457JCTR; SY10E457JC; SY10E457JZTR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC10E457FNG-ND | 743-MC10E457FNG | 1217112-MC10E457FNG |
| Product Name | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E457FNG |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0.0 C (32 F) | -40 to 85 C (-40 to 185 F) |