onsemi Logic - Logic - Flip Flops - MC10E452FNR2G MC10E452FNR2G

Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E452FNR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 5-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Logic - Logic - Flip Flops - MC10E452FNR2G - 126194-MC10E452FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10E452FNR2G
126194-MC10E452FNR2G
Logic - Logic - Flip Flops - MC10E452FNR2G 126194-MC10E452FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 126194-MC10E452FNR2G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 126194-MC10E452FNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.1GHz

Buy Now Datasheet
Flip Flops - MC10E452FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10E452FNR2G
Flip Flops MC10E452FNR2G
Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10E452FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10E452FNR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC10E452FNR2G
IC FF SNGL 5BIT 28PLCC

IC FF SNGL 5BIT 28PLCC

Supplier's Site
Logic - Flip Flops - MC10E452FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10E452FNR2G
Logic - Flip Flops MC10E452FNR2G
IC FF SNGL 5BIT 28PLCC

IC FF SNGL 5BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10E452FNR2G 126194-MC10E452FNR2G MC10E452FNR2G MC10E452FNR2G MC10E452FNR2G
Product Name Logic - Logic - Flip Flops - MC10E452FNR2G Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type LDCC28 28-LCC (J-Lead)
Logic Family ECL
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC273MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details