onsemi Flip Flops MC10E431FNR2

Description
D Flip-Flop, 10E Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E431FNR2 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 10E Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Flip Flops - MC10E431FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10E431FNR2
Flip Flops MC10E431FNR2
Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - MC10E431FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10E431FNR2
Logic - Flip Flops MC10E431FNR2
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10E431FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10E431FNR2
Integrated Circuits (ICs) - Logic - Flip Flops MC10E431FNR2
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10E431FNR2 MC10E431FNR2 MC10E431FNR2 MC10E431FNR2
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type LDCC28 28-LCC (J-Lead)
Logic Family ECL
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AVC16374DGG,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ABT574CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details