onsemi Logic - Logic - Flip Flops - MC10E431FN MC10E431FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217103-MC10E431FN Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 10E431 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V Current - Quiescent (Iq): 132mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217103-MC10E431FN Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 10E431 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V Current - Quiescent (Iq): 132mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10E431FN
1217103-MC10E431FN
Logic - Logic - Flip Flops - MC10E431FN 1217103-MC10E431FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217103-MC10E431FN Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 10E431 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V Current - Quiescent (Iq): 132mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1217103-MC10E431FN
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 10E431
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V
Current - Quiescent (Iq): 132mA

Buy Now
Logic - Flip Flops - MC10E431FN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10E431FN
Logic - Flip Flops MC10E431FN
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - MC10E431FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10E431FN
Flip Flops MC10E431FN
Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1217103-MC10E431FN MC10E431FN MC10E431FN
Product Name Logic - Logic - Flip Flops - MC10E431FN Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
fMAX 1100 MHz 1100 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174MTCX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3325-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details