AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
Manufacturer: ON Semiconductor
Win Source Part Number: 787655-MC10E404FNR2G
Series: 10E
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Family Name: MC10E404
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY10E404JZ; SY10E404JZ TR; SY10E404JC; SY10E404JCTR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
ECL Quad NAND Gate, 10-Input, 0.725ns, PLCC, Surface Mount Product overview: MC10E404FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E404FNR2G can be used for catalog matching and distributor lookup.
AND/NAND Gate, 10E Series, 4-Func, 2-Input, ECL, PQCC28
IC GATE AND/NAND QD DIFF 28-PLCC
IC GATE AND/NAND QD DIFF 28-PLCC
AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10E404FNR2G-ND | 787655-MC10E404FNR2G | 770-MC10E404FNR2G | MC10E404FNR2G | MC10E404FNR2G | MC10E404FNR2G | MC10E404FNR2G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E404FNR2G | Quad SMD Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | NOT; AND; NAND; AND/NAND Gate | NAND; NAND GATE | AND; NAND | AND; NAND | NOT; AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 4.2V ~ 5.7V | 4.2 V ~ 5.7 V | 5.7V | 4.2V ~ 5.7V | |||
| Output Type | Differential | Differential | Differential | Differential | |||
| Inputs | 10 | 10 | 10 | 10 | 10 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) |