AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
AND/NAND Gate, 10E Series, 4-Func, 2-Input, ECL, PQCC28
AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
IC GATE AND/NAND QD DIFF 28-PLCC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10E404FNG-ND | MC10E404FNG | MC10E404FNG | MC10E404FNG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 10 | 10 |