onsemi Gates and Inverters - Multi-Function, Configurable MC10E404FN

Description
AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC10E404FN-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10E404FN-ND
Gates and Inverters - Multi-Function, Configurable MC10E404FN-ND
AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)

AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
770-MC10E404FN
Quad Logic IC 770-MC10E404FN
10E SERIES, QUAD 2-INPUT AND/NAND GATE, PQCC28, PLASTIC, LCC-28 Product overview: MC10E404FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E404FN can be used for catalog matching and distributor lookup.

10E SERIES, QUAD 2-INPUT AND/NAND GATE, PQCC28, PLASTIC, LCC-28 Product overview: MC10E404FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E404FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC10E404FN - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 10E Series, 4-Func, 2-Input, ECL, PQCC28

AND/NAND Gate, 10E Series, 4-Func, 2-Input, ECL, PQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10E404FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10E404FN
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10E404FN
IC GATE AND/NAND QD DIFF 28-PLCC

IC GATE AND/NAND QD DIFF 28-PLCC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10E404FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10E404FN
Gates and Inverters - Multi-Function, Configurable MC10E404FN
AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)

AND/NAND Gate Configurable 4 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10E404FN-ND 770-MC10E404FN MC10E404FN MC10E404FN MC10E404FN
Product Name Gates and Inverters - Multi-Function, Configurable Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND AND; NAND; NAND GATE AND; NAND AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 4.2V ~ 5.7V 5.7V 4.2V ~ 5.7V
Output Type Differential Differential Differential
Inputs 10 10 10
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS22J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details