onsemi Integrated Circuits (ICs) - Logic - Latches MC10E175FNR2G

Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E175FNR2G - Rochester Electronics
Newburyport, MA, United States
D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28

D Latch, 10E Series, 1-Func, Low Level Triggered, 9-Bit, True Output, ECL, PQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC10E175FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10E175FNR2G
Integrated Circuits (ICs) - Logic - Latches MC10E175FNR2G
IC LATCH 9BIT PARITY ECL 28-PLCC

IC LATCH 9BIT PARITY ECL 28-PLCC

Supplier's Site
Logic - Latches - MC10E175FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10E175FNR2G
Logic - Latches MC10E175FNR2G
IC LATCH 9BIT PARITY ECL 28-PLCC

IC LATCH 9BIT PARITY ECL 28-PLCC

Supplier's Site Datasheet
Latches - MC10E175FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC10E175FNR2G MC10E175FNR2G MC10E175FNR2G MC10E175FNR2G
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Package Type LDCC28 28-LCC (J-Lead)
Logic Family ECL
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - 5962-8681301RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
Latches - 74LVT162373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ACT563PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Latched Transceiver - 74FCT543ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details