onsemi Comparators MC10E166FNR2G

Description
Magnitude Comparator, 10E Series, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet
Description
Magnitude Comparator, 10E Series, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E166FNR2G - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, 10E Series, 9-Bit, True Output, ECL, PQCC28

Magnitude Comparator, 10E Series, 9-Bit, True Output, ECL, PQCC28

Supplier's Site Datasheet
Comparators - MC10E166FNR2G-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MC10E166FNR2G-ND
Comparators MC10E166FNR2G-ND
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)

Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)

Buy Now Datasheet
IC COMP 9BIT MAGNITUDE 28-PLCC - 598-MC10E166FNR2G - Utmel Electronic Limited
Hong Kong, China
IC COMP 9BIT MAGNITUDE 28-PLCC
598-MC10E166FNR2G
IC COMP 9BIT MAGNITUDE 28-PLCC 598-MC10E166FNR2G
IC COMP 9BIT MAGNITUDE 28-PLCC

IC COMP 9BIT MAGNITUDE 28-PLCC

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
MC10E166FNR2G
Integrated Circuits (ICs) - Logic - Comparators MC10E166FNR2G
IC COMPARATOR MAG 9BIT 28PLCC

IC COMPARATOR MAG 9BIT 28PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number MC10E166FNR2G MC10E166FNR2G-ND 598-MC10E166FNR2G MC10E166FNR2G
Product Name Comparators IC COMP 9BIT MAGNITUDE 28-PLCC Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude Magnitude
Package Type Other; LDCC28 Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Logic Family ECL ECL; ECL
Supply Voltage 4.2V ~ 5.5V, -4.2V ~ -5.5V 5V; Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
CD4063B 4-Bit Magnitude Comparators - CD4063BM96E4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
Comparators - MCP6547T-I/MSDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers