onsemi Comparators MC10E166FNR2

Description
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - MC10E166FNR2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MC10E166FNR2-ND
Comparators MC10E166FNR2-ND
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)

Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
MC10E166FNR2
Integrated Circuits (ICs) - Logic - Comparators MC10E166FNR2
IC COMPARATOR MAG 9BIT 28PLCC

IC COMPARATOR MAG 9BIT 28PLCC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number MC10E166FNR2-ND MC10E166FNR2
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude
Supply Voltage 4.2V ~ 5.5V, -4.2V ~ -5.5V Other
Package Type Other; 28-LCC (J-Lead)
Number of Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - JM38510/34701B2A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
2 suppliers
4-bit magnitude comparator - 74HC85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details