onsemi Comparators MC10E166FNG

Description
Magnitude Comparator, 10E Series, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet
Description
Magnitude Comparator, 10E Series, 9-Bit, True Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E166FNG - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, 10E Series, 9-Bit, True Output, ECL, PQCC28

Magnitude Comparator, 10E Series, 9-Bit, True Output, ECL, PQCC28

Supplier's Site Datasheet
Comparators - MC10E166FNG-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MC10E166FNG-ND
Comparators MC10E166FNG-ND
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)

Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
MC10E166FNG
Integrated Circuits (ICs) - Logic - Comparators MC10E166FNG
IC COMPARATOR MAG 9BIT 28PLCC

IC COMPARATOR MAG 9BIT 28PLCC

Supplier's Site
IC COMP 9BIT MAGNITUDE 28-PLCC - 598-MC10E166FNG - Utmel Electronic Limited
Hong Kong, China
IC COMP 9BIT MAGNITUDE 28-PLCC
598-MC10E166FNG
IC COMP 9BIT MAGNITUDE 28-PLCC 598-MC10E166FNG
IC COMP 9BIT MAGNITUDE 28-PLCC

IC COMP 9BIT MAGNITUDE 28-PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number MC10E166FNG MC10E166FNG-ND MC10E166FNG 598-MC10E166FNG
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators IC COMP 9BIT MAGNITUDE 28-PLCC
Type Magnitude Magnitude Magnitude
Package Type Other; LDCC28 Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Logic Family ECL ECL; ECL
Supply Voltage 4.2V ~ 5.5V, -4.2V ~ -5.5V Other 5V; Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

4-bit magnitude comparator - 74HC85PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers