onsemi Linear - Linear - Comparators - MC10E1651L MC10E1651L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072904-MC10E1651L Packaging: Tube/Rail Type: with Latch Mounting: Through Hole Output Type: Differential, ECL Number of Elements: 2 Current - Quiescent (Max): 50mA Current - Output (Typ): 100mA Propagation Delay (Max): 1.075ns Hysteresis: 27mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 16-CDIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072904-MC10E1651L Packaging: Tube/Rail Type: with Latch Mounting: Through Hole Output Type: Differential, ECL Number of Elements: 2 Current - Quiescent (Max): 50mA Current - Output (Typ): 100mA Propagation Delay (Max): 1.075ns Hysteresis: 27mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 16-CDIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MC10E1651L - MC10E1651L - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MC10E1651L
MC10E1651L
Linear - Linear - Comparators - MC10E1651L MC10E1651L
Manufacturer: ON Semiconductor Win Source Part Number: 1072904-MC10E1651L Packaging: Tube/Rail Type: with Latch Mounting: Through Hole Output Type: Differential, ECL Number of Elements: 2 Current - Quiescent (Max): 50mA Current - Output (Typ): 100mA Propagation Delay (Max): 1.075ns Hysteresis: 27mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 16-CDIP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072904-MC10E1651L
Packaging: Tube/Rail
Type: with Latch
Mounting: Through Hole
Output Type: Differential, ECL
Number of Elements: 2
Current - Quiescent (Max): 50mA
Current - Output (Typ): 100mA
Propagation Delay (Max): 1.075ns
Hysteresis: 27mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-CDIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MC10E1651L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MC10E1651L
Integrated Circuits (ICs) - Linear - Comparators MC10E1651L
IC COMPARATOR 2 W/LATCH 16CDIP

IC COMPARATOR 2 W/LATCH 16CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number MC10E1651L MC10E1651L
Product Name Linear - Linear - Comparators - MC10E1651L Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC677NT - Rochester Electronics
Specs
Package Type DIP; Other; DIP24
View Details
2 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85MTE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Specs
Supply Voltage Other
View Details