onsemi Logic - Logic - Flip Flops - MC10E151FNR2G MC10E151FNR2G

Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E151FNR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Logic - Logic - Flip Flops - MC10E151FNR2G - 129265-MC10E151FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10E151FNR2G
129265-MC10E151FNR2G
Logic - Logic - Flip Flops - MC10E151FNR2G 129265-MC10E151FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 129265-MC10E151FNR2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.1GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 129265-MC10E151FNR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.1GHz

Buy Now Datasheet
Flip Flops - MC10E151FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10E151FNR2G
Flip Flops MC10E151FNR2G
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10E151FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10E151FNR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC10E151FNR2G
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site
Logic - Flip Flops - MC10E151FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10E151FNR2G
Logic - Flip Flops MC10E151FNR2G
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10E151FNR2G 129265-MC10E151FNR2G MC10E151FNR2G MC10E151FNR2G MC10E151FNR2G
Product Name Logic - Logic - Flip Flops - MC10E151FNR2G Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type LDCC28 28-LCC (J-Lead)
Logic Family ECL
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574TDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 1727-3982-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers