onsemi Logic - Logic - Flip Flops - MC10E151FN MC10E151FN

Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E151FN - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10E151FN
1217079-MC10E151FN
Logic - Logic - Flip Flops - MC10E151FN 1217079-MC10E151FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217079-MC10E151FN Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 1.1GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 10E151 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217079-MC10E151FN
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 10E151
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10E151FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10E151FN
Integrated Circuits (ICs) - Logic - Flip Flops MC10E151FN
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site
Flip Flops - MC10E151FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10E151FN
Flip Flops MC10E151FN
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10E151FN 1217079-MC10E151FN MC10E151FN MC10E151FN
Product Name Logic - Logic - Flip Flops - MC10E151FN Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type LDCC28 28-LCC (J-Lead)
Logic Family ECL
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F534/B2A - Rochester Electronics
Rochester Electronics
Specs
Triggering Positive-edge Triggered
Supply Voltage 5V
Package Type LCC
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Flip Flops - 74HCT374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers