onsemi 6BIT 5V Logic IC MC10E150FNR2

Description
IC LATCH 6BIT D 5V ECL 28-PLCC Product overview: MC10E150FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6BIT, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6BIT, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC10E150FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LATCH 6BIT D 5V ECL 28-PLCC Product overview: MC10E150FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6BIT, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6BIT, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC10E150FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6BIT 5V Logic IC - 708-MC10E150FNR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6BIT 5V Logic IC
708-MC10E150FNR2
6BIT 5V Logic IC 708-MC10E150FNR2
IC LATCH 6BIT D 5V ECL 28-PLCC Product overview: MC10E150FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6BIT, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6BIT, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC10E150FNR2 can be used for catalog matching and distributor lookup.

IC LATCH 6BIT D 5V ECL 28-PLCC Product overview: MC10E150FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6BIT, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6BIT, 5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC10E150FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-MC10E150FNR2
Product Name 6BIT 5V Logic IC
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
8-input NAND gate - 74AHC30PW/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details