onsemi SMD 5.7V Logic IC MC10E150FNG

Description
ECL 6-Bit D Latch IC, PLCC, Surface Mount, 5.7V Product overview: MC10E150FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.7V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC10E150FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL 6-Bit D Latch IC, PLCC, Surface Mount, 5.7V Product overview: MC10E150FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.7V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC10E150FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.7V Logic IC
708-MC10E150FNG
SMD 5.7V Logic IC 708-MC10E150FNG
ECL 6-Bit D Latch IC, PLCC, Surface Mount, 5.7V Product overview: MC10E150FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.7V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC10E150FNG can be used for catalog matching and distributor lookup.

ECL 6-Bit D Latch IC, PLCC, Surface Mount, 5.7V Product overview: MC10E150FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.7V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-MC10E150FNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-MC10E150FNG
Product Name SMD 5.7V Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS00AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-6422-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details