onsemi SMD 900MHz Logic IC MC10E143FNR2G

Description
9-CH ECL Shift Register, 900MHz, 9-Bit, PLCC, Surface Mount Product overview: MC10E143FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E143FNR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
9-CH ECL Shift Register, 900MHz, 9-Bit, PLCC, Surface Mount Product overview: MC10E143FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E143FNR2G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 900MHz Logic IC
712-MC10E143FNR2G
SMD 900MHz Logic IC 712-MC10E143FNR2G
9-CH ECL Shift Register, 900MHz, 9-Bit, PLCC, Surface Mount Product overview: MC10E143FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E143FNR2G can be used for catalog matching and distributor lookup.

9-CH ECL Shift Register, 900MHz, 9-Bit, PLCC, Surface Mount Product overview: MC10E143FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E143FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC10E143FNR2G
Product Name SMD 900MHz Logic IC
Gate Type Shift Register
Supply Voltage 5.7V
Inputs 9
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ALS27J/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details