onsemi Logic - Logic - Shift Registers - MC10E143FNR2 MC10E143FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217077-MC10E143FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 10E143 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217077-MC10E143FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 10E143 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC10E143FNR2 - 1217077-MC10E143FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10E143FNR2
1217077-MC10E143FNR2
Logic - Logic - Shift Registers - MC10E143FNR2 1217077-MC10E143FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217077-MC10E143FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 10E143 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217077-MC10E143FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 10E143
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V

Buy Now
Logic - Shift Registers - MC10E143FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC10E143FNR2
Logic - Shift Registers MC10E143FNR2
IC REGISTER HOLD 9BIT ECL 28PLCC

IC REGISTER HOLD 9BIT ECL 28PLCC

Supplier's Site Datasheet
Shift Registers - MC10E143FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10E143FNR2
Shift Registers MC10E143FNR2
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - MC10E143FNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC10E143FNR2
Integrated Circuits (ICs) - Logic - Shift Registers MC10E143FNR2
IC REGISTER HOLD 9BIT ECL 28PLCC

IC REGISTER HOLD 9BIT ECL 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1217077-MC10E143FNR2 MC10E143FNR2 MC10E143FNR2 MC10E143FNR2
Product Name Logic - Logic - Shift Registers - MC10E143FNR2 Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.2V ~ 5.7V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 9 9
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74AHCT594BZX - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT8016-1 SOT8016-1
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH4T245RGYRG4 - 1131166-74AVCH4T245RGYRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details