onsemi Logic - Logic - Shift Registers - MC10E142FNR2G MC10E142FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 119524-MC10E142FNR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 119524-MC10E142FNR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC10E142FNR2G - 119524-MC10E142FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10E142FNR2G
119524-MC10E142FNR2G
Logic - Logic - Shift Registers - MC10E142FNR2G 119524-MC10E142FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 119524-MC10E142FNR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Universal Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 119524-MC10E142FNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Shift Registers - MC10E142FNR2G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC10E142FNR2G-ND
Shift Registers MC10E142FNR2G-ND
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Shift Registers - MC10E142FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC10E142FNR2G
Logic - Shift Registers MC10E142FNR2G
IC REGISTER SHFT 9BIT ECL 28PLCC

IC REGISTER SHFT 9BIT ECL 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC10E142FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC10E142FNR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC10E142FNR2G
IC REGISTER SHFT 9BIT ECL 28PLCC

IC REGISTER SHFT 9BIT ECL 28PLCC

Supplier's Site
Shift Registers - MC10E142FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10E142FNR2G
Shift Registers MC10E142FNR2G
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 119524-MC10E142FNR2G MC10E142FNR2G-ND MC10E142FNR2G MC10E142FNR2G MC10E142FNR2G
Product Name Logic - Logic - Shift Registers - MC10E142FNR2G Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type PLCC; Other; 28-PLCC (11.51x11.51) PLCC; Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 4015BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details
8-bit parallel-in/serial-out shift register - 74LV165APW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers