Manufacturer: ON Semiconductor
Win Source Part Number: 1072894-MC10E142FNR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)
IC REGISTER SHFT 9BIT ECL 28PLCC
IC REGISTER SHFT 9BIT ECL 28PLCC
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.51x11.51)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1072894-MC10E142FNR2 | MC10E142FNR2-ND | MC10E142FNR2 | MC10E142FNR2 | MC10E142FNR2 |
| Product Name | Logic - Logic - Shift Registers - MC10E142FNR2 | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | PLCC; Other; 28-PLCC (11.51x11.51) | PLCC; Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | ||
| Number of units in IC | 1 |