onsemi SMD 900MHz Logic IC MC10E142FNG

Description
ECL 9-Bit Shift Register, 900MHz, PLCC, Surface Mount Product overview: MC10E142FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E142FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ECL 9-Bit Shift Register, 900MHz, PLCC, Surface Mount Product overview: MC10E142FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E142FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 900MHz Logic IC
712-MC10E142FNG
SMD 900MHz Logic IC 712-MC10E142FNG
ECL 9-Bit Shift Register, 900MHz, PLCC, Surface Mount Product overview: MC10E142FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E142FNG can be used for catalog matching and distributor lookup.

ECL 9-Bit Shift Register, 900MHz, PLCC, Surface Mount Product overview: MC10E142FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 900MHz, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MC10E142FNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MC10E142FNG
Product Name SMD 900MHz Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1GU04GZYLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details