Manufacturer: ON Semiconductor
Win Source Part Number: 207785-MC10E141FNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.7 V
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)
IC SHIFT REGISTER 8BIT 28-PLCC
IC SHIFT REGISTER 8BIT 28-PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 207785-MC10E141FNR2G | MC10E141FNR2G | MC10E141FNR2G | MC10E141FNR2G |
| Product Name | Logic - Logic - Shift Registers - MC10E141FNR2G | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | ||
| Output Characteristics | Push-Pull | Push-Pull | ||
| Package Type | PLCC; Other; 28-PLCC (11.51x11.51) | Other; 28-LCC (J-Lead) | ||
| Number of units in IC | 1 |