onsemi Logic - Logic - Shift Registers - MC10E141FNR2 MC10E141FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217074-MC10E141FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 10E141 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217074-MC10E141FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 10E141 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC10E141FNR2 - 1217074-MC10E141FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10E141FNR2
1217074-MC10E141FNR2
Logic - Logic - Shift Registers - MC10E141FNR2 1217074-MC10E141FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217074-MC10E141FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 10E141 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217074-MC10E141FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 10E141
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V

Buy Now
Logic - Shift Registers - MC10E141FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC10E141FNR2
Logic - Shift Registers MC10E141FNR2
IC SHIFT REGISTER 8BIT 28-PLCC

IC SHIFT REGISTER 8BIT 28-PLCC

Supplier's Site Datasheet
Shift Registers - MC10E141FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10E141FNR2
Shift Registers MC10E141FNR2
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1217074-MC10E141FNR2 MC10E141FNR2 MC10E141FNR2
Product Name Logic - Logic - Shift Registers - MC10E141FNR2 Logic - Shift Registers Shift Registers
Supply Voltage 4.2V ~ 5.7V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166D/AU118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC165D-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
10 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers