onsemi Logic - Logic - Shift Registers - MC10E141FNG MC10E141FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217073-MC10E141FNG Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC10E141 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E141JCTR; SY10E141JZ; SY10E141JC; Introduction Date: November 09, 2000 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217073-MC10E141FNG Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC10E141 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E141JCTR; SY10E141JZ; SY10E141JC; Introduction Date: November 09, 2000 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC10E141FNG - 1217073-MC10E141FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10E141FNG
1217073-MC10E141FNG
Logic - Logic - Shift Registers - MC10E141FNG 1217073-MC10E141FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1217073-MC10E141FNG Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.2 V ~ 5.7 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC10E141 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY10E141JCTR; SY10E141JZ; SY10E141JC; Introduction Date: November 09, 2000 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217073-MC10E141FNG
Series: 10E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.2 V ~ 5.7 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC10E141
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY10E141JCTR; SY10E141JZ; SY10E141JC;
Introduction Date: November 09, 2000
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC10E141FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC10E141FNG
Integrated Circuits (ICs) - Logic - Shift Registers MC10E141FNG
IC SHIFT REGISTR 8BIT ECL 28PLCC

IC SHIFT REGISTR 8BIT ECL 28PLCC

Supplier's Site
Shift Registers - MC10E141FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10E141FNG
Shift Registers MC10E141FNG
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1217073-MC10E141FNG MC10E141FNG MC10E141FNG
Product Name Logic - Logic - Shift Registers - MC10E141FNG Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9338PCQR - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
Shift Registers - 74HC166DB118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details