Manufacturer: ON Semiconductor
Win Source Part Number: 1217072-MC10E141FN
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 10E141
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 5.7V
IC SHIFT REGISTR 8BIT ECL 28PLCC
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1217072-MC10E141FN | MC10E141FN | MC10E141FN |
| Product Name | Logic - Logic - Shift Registers - MC10E141FN | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V | |
| Output Characteristics | Push-Pull | Push-Pull | |
| Number of units in IC | 1 | ||
| Number of Bits (Stages) | 8 |