Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.51x11.51)
IC BINARY COUNTER 8-BIT 28PLCC
IC RIPPLE COUNTER 8BIT HS 28PLCC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC10E137FN | MC10E137FN | MC10E137FN |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 4.2 V ~ 5.7 V | ||
| Package Type | 28-LCC (J-Lead) | ||
| Clock Frequency | 2200 MHz | 2200 MHz |