D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQCC28
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
Manufacturer: ON Semiconductor
Win Source Part Number: 1217068-MC10E131FNR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.4GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 10E131
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V
Current - Quiescent (Iq): 70mA
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 4BIT 28PLCC
IC FF D-TYPE SNGL 4BIT 28PLCC
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10E131FNR2 | MC10E131FNR2OS-ND | 1217068-MC10E131FNR2 | MC10E131FNR2 | MC10E131FNR2 | MC10E131FNR2 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC10E131FNR2 | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Package Type | LDCC28 | LCCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | |||
| Logic Family | ECL | |||||
| Flip-Flop Type | D | D | ||||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V | -4.2V ~ -5.7V |