Manufacturer: ON Semiconductor
Win Source Part Number: 022520-MC10E131FNG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Current - Quiescent: 70mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.4GHz
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQCC28
IC FF D-TYPE SNGL 4BIT 28PLCC
IC FF D-TYPE SNGL 4BIT 28PLCC
D-TYPE FLIP FLOP QUAD, 500PS PLCC-28; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:500ps; Frequency:1.4GHz; Output Current:50mA; Logic Case Style:LCC; No. of Pins:28Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 022520-MC10E131FNG | MC10E131FNG | MC10E131FNG | MC10E131FNG | 26K3746 | MC10E131FNG |
| Product Name | Logic - Logic - Flip Flops - MC10E131FNG | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | D-Type Flip Flop Quad, 500Ps Plcc-28; Logic Family / Base Number Onsemi | Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | ||||
| fMAX | 1400 MHz | 1400 MHz | 1400 MHz | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Number of units in IC | 1 |