onsemi Logic - Logic - Flip Flops - MC10E131FN MC10E131FN

Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10E131FN - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQCC28

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQCC28

Supplier's Site Datasheet
Logic - Logic - Flip Flops - MC10E131FN - 316692-MC10E131FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10E131FN
316692-MC10E131FN
Logic - Logic - Flip Flops - MC10E131FN 316692-MC10E131FN
Manufacturer: ON Semiconductor Win Source Part Number: 316692-MC10E131FN Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 1.4GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 316692-MC10E131FN
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Current - Quiescent: 70mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.4GHz

Buy Now Datasheet
Flip Flops - MC10E131FNOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10E131FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10E131FN
Integrated Circuits (ICs) - Logic - Flip Flops MC10E131FN
IC FF D-TYPE SNGL 4BIT 28PLCC

IC FF D-TYPE SNGL 4BIT 28PLCC

Supplier's Site
Flip Flops - MC10E131FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10E131FN
Flip Flops MC10E131FN
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10E131FN 316692-MC10E131FN MC10E131FNOS-ND MC10E131FN MC10E131FN
Product Name Logic - Logic - Flip Flops - MC10E131FN Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Package Type LDCC28 LCCC; 28-LCC (J-Lead) 28-LCC (J-Lead)
Logic Family ECL
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V -4.2V ~ -5.7V
fMAX 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74HC112DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DW - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers