onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FN MC10E122FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217067-MC10E122FN Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Operating Supply Voltage: -4.2 V ~ -5.7 V Number of Elements: 9 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC10E122 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E122JITR; SY100E122JI; SY100E122JY; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217067-MC10E122FN Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Operating Supply Voltage: -4.2 V ~ -5.7 V Number of Elements: 9 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC10E122 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E122JITR; SY100E122JI; SY100E122JY; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FN - 1217067-MC10E122FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FN
1217067-MC10E122FN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FN 1217067-MC10E122FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217067-MC10E122FN Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Operating Supply Voltage: -4.2 V ~ -5.7 V Number of Elements: 9 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: MC10E122 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E122JITR; SY100E122JI; SY100E122JY; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 1217067-MC10E122FN
Series: 10E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Operating Supply Voltage: -4.2 V ~ -5.7 V
Number of Elements: 9
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: MC10E122
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E122JITR; SY100E122JI; SY100E122JY;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1217067-MC10E122FN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC10E122FN
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details