onsemi Logic - Logic - Specialty Logic - MC10E116FNR2G MC10E116FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 122322-MC10E116FNR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 122322-MC10E116FNR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10E116FNR2G - 122322-MC10E116FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10E116FNR2G
122322-MC10E116FNR2G
Logic - Logic - Specialty Logic - MC10E116FNR2G 122322-MC10E116FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 122322-MC10E116FNR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 5 Supply Voltage: 4.2 V to 5.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51)

Manufacturer: ON Semiconductor
Win Source Part Number: 122322-MC10E116FNR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 5
Supply Voltage: 4.2 V to 5.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 122322-MC10E116FNR2G
Product Name Logic - Logic - Specialty Logic - MC10E116FNR2G
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Gates and Inverters - 1727-3162-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers