onsemi Logic - Logic - Specialty Logic - MC10E116FNR2 MC10E116FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217066-MC10E116FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.7V Resolution: 5 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 10E116 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217066-MC10E116FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.7V Resolution: 5 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 10E116 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10E116FNR2 - 1217066-MC10E116FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10E116FNR2
1217066-MC10E116FNR2
Logic - Logic - Specialty Logic - MC10E116FNR2 1217066-MC10E116FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217066-MC10E116FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 4.2V ~ 5.7V Resolution: 5 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 10E116 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217066-MC10E116FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Differential Receiver
Supply Voltage: 4.2V ~ 5.7V
Resolution: 5
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 10E116
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)

Buy Now
5V Logic IC - 703-MC10E116FNR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Logic IC
703-MC10E116FNR2
5V Logic IC 703-MC10E116FNR2
5V ECL Quint Differential Line Receiver | IC LINE RECEIVER QUINT 28-PLCC Product overview: MC10E116FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10E116FNR2 can be used for catalog matching and distributor lookup.

5V ECL Quint Differential Line Receiver | IC LINE RECEIVER QUINT 28-PLCC Product overview: MC10E116FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10E116FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1217066-MC10E116FNR2 703-MC10E116FNR2
Product Name Logic - Logic - Specialty Logic - MC10E116FNR2 5V Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 74ABT20PW,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
6 suppliers
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details