onsemi Logic - Logic - Specialty Logic - MC10E116FNG MC10E116FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787648-MC10E116FNG Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Resolution: 5 Family Name: MC10E116 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E116JC; SY100E116JY; SY100E116JCTR; SY10E116JCTR; Introduction Date: June 28, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787648-MC10E116FNG Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Resolution: 5 Family Name: MC10E116 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E116JC; SY100E116JY; SY100E116JCTR; SY10E116JCTR; Introduction Date: June 28, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC10E116FNG - 787648-MC10E116FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC10E116FNG
787648-MC10E116FNG
Logic - Logic - Specialty Logic - MC10E116FNG 787648-MC10E116FNG
Manufacturer: ON Semiconductor Win Source Part Number: 787648-MC10E116FNG Series: 10E Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Resolution: 5 Family Name: MC10E116 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100E116JC; SY100E116JY; SY100E116JCTR; SY10E116JCTR; Introduction Date: June 28, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787648-MC10E116FNG
Series: 10E
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 4.2 V ~ 5.7 V
Resolution: 5
Family Name: MC10E116
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100E116JC; SY100E116JY; SY100E116JCTR; SY10E116JCTR;
Introduction Date: June 28, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 787648-MC10E116FNG
Product Name Logic - Logic - Specialty Logic - MC10E116FNG
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2138989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic IC - 705-74AHC3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
5 suppliers
 - 5408/BDA - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; CFP
View Details
4 suppliers