onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNR2G MC10E112FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 133423-MC10E112FNR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 1 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 133423-MC10E112FNR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 1 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNR2G - 133423-MC10E112FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNR2G
133423-MC10E112FNR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNR2G 133423-MC10E112FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 133423-MC10E112FNR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 1 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 133423-MC10E112FNR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 1
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: -4.2 V to -5.7 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10E112FNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10E112FNR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10E112FNR2G
INVERTER/BUFFER

INVERTER/BUFFER

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10E112FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10E112FNR2G
Gates and Inverters - Multi-Function, Configurable MC10E112FNR2G
NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

Buy Now
Gates and Inverters - Multi-Function, Configurable - MC10E112FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10E112FNR2G
Gates and Inverters - Multi-Function, Configurable MC10E112FNR2G
NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10E112FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10E112FNR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC10E112FNR2G
IC DRIVER QUAD ECL N-INV 28PLCC

IC DRIVER QUAD ECL N-INV 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 133423-MC10E112FNR2G MC10E112FNR2G MC10E112FNR2G MC10E112FNR2G MC10E112FNR2G
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNR2G Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate NOT; Buffer/Driver OR; NOR; NOR/OR Gate OR; NOR; NOR/OR Gate NOT; Buffer/Driver
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V 4.2V ~ 5.7V
Output Type Differential Differential Differential Differential
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT3G14DP,125TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
7 suppliers
Gates and Inverters - 54LS260FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers