onsemi Quad 5V Logic IC MC10E112FNR2

Description
5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC Product overview: MC10E112FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC Product overview: MC10E112FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FNR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 5V Logic IC - 770-MC10E112FNR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V Logic IC
770-MC10E112FNR2
Quad 5V Logic IC 770-MC10E112FNR2
5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC Product overview: MC10E112FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FNR2 can be used for catalog matching and distributor lookup.

5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC Product overview: MC10E112FNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNR2 - 1217064-MC10E112FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNR2
1217064-MC10E112FNR2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNR2 1217064-MC10E112FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217064-MC10E112FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 1 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Family Part Number: 10E112 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217064-MC10E112FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 1
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Family Part Number: 10E112
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V

Buy Now
Gates and Inverters - Multi-Function, Configurable - MC10E112FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10E112FNR2
Gates and Inverters - Multi-Function, Configurable MC10E112FNR2
NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - MC10E112FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10E112FNR2
Logic - Gates and Inverters - Multi-Function, Configurable MC10E112FNR2
IC DRIVER QUAD ECL N-INV 28PLCC

IC DRIVER QUAD ECL N-INV 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC10E112FNR2 1217064-MC10E112FNR2 MC10E112FNR2 MC10E112FNR2
Product Name Quad 5V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FNR2 Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Buffer/Driver NOT; OR; NOR; NOR/OR Gate OR; NOR; NOR/OR Gate NOT; Buffer/Driver
Inputs 1 1 1 1
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
IC Package Type Other; Tape and Reel Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F51/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family FAST
IC Package Type DIP; Other; CDIP
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Logic Gates - 1697213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details