onsemi Quad 5V Logic IC MC10E112FN

Description
5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC Product overview: MC10E112FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FN can be used for catalog matching and distributor lookup.
Request a Quote
Description
5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC Product overview: MC10E112FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 5V Logic IC - 770-MC10E112FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V Logic IC
770-MC10E112FN
Quad 5V Logic IC 770-MC10E112FN
5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC Product overview: MC10E112FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FN can be used for catalog matching and distributor lookup.

5V ECL Quad Driver | IC DRIVER QUAD ECL N-INV 28PLCC Product overview: MC10E112FN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10E112FN can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FN - 1217063-MC10E112FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FN
1217063-MC10E112FN
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FN 1217063-MC10E112FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217063-MC10E112FN Packaging: Tube Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 1 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 10E112 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): -4.2V ~ -5.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217063-MC10E112FN
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 1
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 10E112
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): -4.2V ~ -5.7V

Buy Now
Gates and Inverters - Multi-Function, Configurable - MC10E112FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10E112FN
Gates and Inverters - Multi-Function, Configurable MC10E112FN
NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 770-MC10E112FN 1217063-MC10E112FN MC10E112FN
Product Name Quad 5V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10E112FN Gates and Inverters - Multi-Function, Configurable
Gate Type Buffer/Driver NOT; OR; NOR; NOR/OR Gate OR; NOR; NOR/OR Gate
Inputs 1 1 1
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
IC Package Type Other; Tube Other; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Logic Gates - 2222732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details